SAE International - AMS7013
Nickel Alloy, Corrosion and Heat-Resistant, Powder for Additive Manufacturing, 60Ni - 22Cr - 2.0Mo - 14W - 0.35Al - 0.03La
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 3 January 2019 |
| Status: | active |
description:
The intended upper bound of this specification is that the particle size distribution (PSD) of powders supplied shall be <60 mesh (250 μm) and that no powder (0.0 wt.%) greater than 40... View More
Document History
AMS7013
January 3, 2019
Nickel Alloy, Corrosion and Heat-Resistant, Powder for Additive Manufacturing, 60Ni - 22Cr - 2.0Mo - 14W - 0.35Al - 0.03La
The intended upper bound of this specification is that the particle size distribution (PSD) of powders supplied shall be <60 mesh (250 μm) and that no powder (0.0 wt.%) greater than 40 mesh (425 μm)...