SAE International - AMS5586H
Nickel Alloy, Corrosion and Heat-Resistant, Welded Tubing 57Ni - 19.5Cr - 13.5Co - 4.2Mo - 2.9Ti - 1.4Al - 0.006B - 0.08Zr Consumable Electrode Remelted or Vacuum Induction Melted, Annealed
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 4 January 2019 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of welded and drawn tubing 0.125 inch (3.18 mm) and over in nominal OD and 0.015 inch (0.38 mm) and over in... View More
Document History
AMS5586H
January 4, 2019
Nickel Alloy, Corrosion and Heat-Resistant, Welded Tubing 57Ni - 19.5Cr - 13.5Co - 4.2Mo - 2.9Ti - 1.4Al - 0.006B - 0.08Zr Consumable Electrode Remelted or Vacuum Induction Melted, Annealed
This specification covers a corrosion and heat-resistant nickel alloy in the form of welded and drawn tubing 0.125 inch (3.18 mm) and over in nominal OD and 0.015 inch (0.38 mm) and over in nominal...