SAE International - AMS5870F

Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 60.5Ni - 23Cr - 14Fe - 0.35Ti - 1.4Al Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 4 January 2019
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate 0.010 to 2.000 inches (0.25 to 50.80 mm), inclusive, in nominal thickness... View More

Document History

AMS5870F
January 4, 2019
Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 60.5Ni - 23Cr - 14Fe - 0.35Ti - 1.4Al Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate 0.010 to 2.000 inches (0.25 to 50.80 mm), inclusive, in nominal thickness (see 8.5 ).

References

Advertisement