SAE International - AMS5708M
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Wire, Forgings, and Rings 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1975 °F (1079 °C) Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 4 January 2019 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, wire, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
Document History
AMS5708M
January 4, 2019
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Wire, Forgings, and Rings 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1975 °F (1079 °C) Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, wire, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.