SAE International - AMS4469A
Aluminum Alloy Tubing, Seamless, Drawn 1.8Cu - 1.0Mg - 0.8Si - 0.20Cr Solution Heat Treated, Stress-Relieved by Stretching, and Aged (2013-T4511)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 4 January 2019 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of seamless, drawn tubing having a nominal wall thickness of 0.120 to 0.400 inch (3.00 to 10.00 mm) inclusive (see
8.4 ).
Document History
AMS4469A
January 4, 2019
Aluminum Alloy Tubing, Seamless, Drawn 1.8Cu - 1.0Mg - 0.8Si - 0.20Cr Solution Heat Treated, Stress-Relieved by Stretching, and Aged (2013-T4511)
This specification covers an aluminum alloy in the form of seamless, drawn tubing having a nominal wall thickness of 0.120 to 0.400 inch (3.00 to 10.00 mm) inclusive (see 8.4 ).