SAE International - AMS4311F

Aluminum Alloy, Rolled or Forged Rings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T7351, 7075-T7352) Solution Heat Treated, Mechanically Stress Relieved, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 4 January 2019
Status: active
description:

This specification covers an aluminum alloy in the form of rolled or forged rings up to 6 inches (152 mm) inclusive, in nominal thickness at the time of heat treatment, and having an OD to wall... View More

Document History

AMS4311F
January 4, 2019
Aluminum Alloy, Rolled or Forged Rings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T7351, 7075-T7352) Solution Heat Treated, Mechanically Stress Relieved, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of rolled or forged rings up to 6 inches (152 mm) inclusive, in nominal thickness at the time of heat treatment, and having an OD to wall...

References

Advertisement