SAE International - AMS4972J
Titanium Alloy Bars, Wire, and Rings 8Al - 1Mo - 1V Solution Heat Treated and Stabilized
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 4 January 2019 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of bars, wire, flash welded rings up through 4.000 inches (101.60 mm), inclusive in diameter or least distance between parallel sides, and... View More
Document History
AMS4972J
January 4, 2019
Titanium Alloy Bars, Wire, and Rings 8Al - 1Mo - 1V Solution Heat Treated and Stabilized
This specification covers a titanium alloy in the form of bars, wire, flash welded rings up through 4.000 inches (101.60 mm), inclusive in diameter or least distance between parallel sides, and stock...