SAE International - AMS5541H

Nickel Alloy, Corrosion and Heat Resistant, Sheet and Strip 73Ni - 15.5Cr - 2.4Ti - 0.7Al - 7.0Fe Annealed

active
Buy Now
Organization: SAE International
Publication Date: 7 January 2019
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet and strip 0.010 to 0.250 inch (0.25 to 6.25 mm) inclusive in thickness (see

8.5 ).

Document History

AMS5541H
January 7, 2019
Nickel Alloy, Corrosion and Heat Resistant, Sheet and Strip 73Ni - 15.5Cr - 2.4Ti - 0.7Al - 7.0Fe Annealed
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet and strip 0.010 to 0.250 inch (0.25 to 6.25 mm) inclusive in thickness (see 8.5 ).

References

Advertisement