SAE International - AMS5605G

Nickel Alloy, Corrosion and Heat Resistant, Sheet, Strip, and Plate 41.5Ni - 16Cr - 37Fe - 2.9Cb (Nb) - 1.8Ti Consumable Electrode or Vacuum Induction Melted 1800 °F (982 °C) Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 7 January 2019
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate 1.00 inch (25.4 mm) and under in nominal thickness.

Document History

AMS5605G
January 7, 2019
Nickel Alloy, Corrosion and Heat Resistant, Sheet, Strip, and Plate 41.5Ni - 16Cr - 37Fe - 2.9Cb (Nb) - 1.8Ti Consumable Electrode or Vacuum Induction Melted 1800 °F (982 °C) Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate 1.00 inch (25.4 mm) and under in nominal thickness.

References

Advertisement