SAE International - AMS5960A
Nickel Alloy, Corrosion and Heat Resistant Sheet, Strip, and Foil Ni - 18Cr - 2.8Mo - 5.5Cb (Nb) - 0.70Ti - 1.50Al - 10Fe - 9Co - 1W Vacuum Induction Melted and Consumable Electrode Remelted Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 7 January 2019 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and foil 0.1874 inch (4.76 mm) and under in nominal thickness (see
8.6 ).
Document History
AMS5960A
January 7, 2019
Nickel Alloy, Corrosion and Heat Resistant Sheet, Strip, and Foil Ni - 18Cr - 2.8Mo - 5.5Cb (Nb) - 0.70Ti - 1.50Al - 10Fe - 9Co - 1W Vacuum Induction Melted and Consumable Electrode Remelted Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and foil 0.1874 inch (4.76 mm) and under in nominal thickness (see 8.6 ).