SAE International - AMS5223G
Iron-Nickel Alloy, Strip 49Fe - 5.3Cr - 42Ni - 2.5Ti - 0.55Al Solution Heat Treated, Cold Rolled, 10% Reduction
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 10 January 2019 |
| Status: | active |
description:
This specification covers an iron-nickel alloy in the form of strip 0.020 to 0.1874 inch (0.51 to 4.760 mm), inclusive, in nominal thickness (see
8.6 ).
Document History
AMS5223G
January 10, 2019
Iron-Nickel Alloy, Strip 49Fe - 5.3Cr - 42Ni - 2.5Ti - 0.55Al Solution Heat Treated, Cold Rolled, 10% Reduction
This specification covers an iron-nickel alloy in the form of strip 0.020 to 0.1874 inch (0.51 to 4.760 mm), inclusive, in nominal thickness (see 8.6 ).