SAE International - AMS5924
Nickel Alloy, Corrosion and Heat-Resistant, 47.5Ni - 22Cr - 1.5Co - 9.0Mo - 0.60W - 18.5Fe Powder for General Applications including Metal Injection Molding and Additive Manufacturing without Special Powder Manufacturing Controls
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 14 January 2019 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel-chromium-iron
Document History
AMS5924
January 14, 2019
Nickel Alloy, Corrosion and Heat-Resistant, 47.5Ni - 22Cr - 1.5Co - 9.0Mo - 0.60W - 18.5Fe Powder for General Applications including Metal Injection Molding and Additive Manufacturing without Special Powder Manufacturing Controls
This specification covers a corrosion and heat-resistant nickel-chromium-iron-molybdenum-alloy in the form of pre-alloyed powder manufactured by atomization in an inert gas.