SAE International - AMS5614F

Steel, Corrosion and Heat Resistant, Bars, Wire, and Forgings 12Cr - 0.50Mo Annealed

active
Buy Now
Organization: SAE International
Publication Date: 16 January 2019
Status: active
description:

This specification covers a corrosion and heat resistant steel in the form of bars, wire, and forgings 7.0 inches (178 mm) and under in nominal diameter or least distance between parallel sides,... View More

Document History

AMS5614F
January 16, 2019
Steel, Corrosion and Heat Resistant, Bars, Wire, and Forgings 12Cr - 0.50Mo Annealed
This specification covers a corrosion and heat resistant steel in the form of bars, wire, and forgings 7.0 inches (178 mm) and under in nominal diameter or least distance between parallel sides, and...

References

Advertisement