SAE International - AMS5582G
Nickel Alloy, Corrosion and Heat Resistant, Seamless Tubing 72Ni - 15.5Cr - 0.95Cb (Nb) - 2.5Ti - 0.70Al - 7.0Fe Solution Heat Treated, Precipitation Hardenable to 155 ksi (1069 MPa) Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 18 January 2019 |
| Status: | active |
description:
This specification covers a precipitation hardenable, corrosion and heat-resistant nickel alloy in the form of seamless tubing 0.125 inch (3.18 mm) and over in nominal OD and 0.015 inch (0.38 mm)... View More
Document History
AMS5582G
January 18, 2019
Nickel Alloy, Corrosion and Heat Resistant, Seamless Tubing 72Ni - 15.5Cr - 0.95Cb (Nb) - 2.5Ti - 0.70Al - 7.0Fe Solution Heat Treated, Precipitation Hardenable to 155 ksi (1069 MPa) Tensile Strength
This specification covers a precipitation hardenable, corrosion and heat-resistant nickel alloy in the form of seamless tubing 0.125 inch (3.18 mm) and over in nominal OD and 0.015 inch (0.38 mm) and...