SAE International - AMS6921C

Titanium Alloy Bars, Forgings and Forging Stock 3Al - 8V - 6Cr - 4Mo - 4Zr Solution Heat Treated and Aged

active
Buy Now
Organization: SAE International
Publication Date: 25 January 2019
Status: active
description:

This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) in nominal diameter or least distance between parallel sides, inclusive, forgings of thickness up... View More

Document History

AMS6921C
January 25, 2019
Titanium Alloy Bars, Forgings and Forging Stock 3Al - 8V - 6Cr - 4Mo - 4Zr Solution Heat Treated and Aged
This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) in nominal diameter or least distance between parallel sides, inclusive, forgings of thickness up...

References

Advertisement