SAE International - AMS6925C

Titanium Alloy Bars, Forgings and Forging Stock 13V - 11Cr - 3Al Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 28 January 2019
Status: active
description:

This specification covers a titanium alloy in the form of bars up through 7.000 inches (177.80 mm) inclusive, in nominal diameter or least distance between parallel sides, forgings of thickness up... View More

Document History

AMS6925C
January 28, 2019
Titanium Alloy Bars, Forgings and Forging Stock 13V - 11Cr - 3Al Solution Heat Treated
This specification covers a titanium alloy in the form of bars up through 7.000 inches (177.80 mm) inclusive, in nominal diameter or least distance between parallel sides, forgings of thickness up...

References

Advertisement