SAE International - AMS4202E
Aluminum Alloy Plate 5.7Zn - 2.2Mg - 1.6Cu - 0.22Cr (7475-T7351) Solution Heat Treated, Stress Relieved by Stretching, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 4 February 2019 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of plate 0.250 to 4.000 inch (6.35 to 101.60 mm) inclusive, in thickness (see
8.6 ).
Document History
AMS4202E
February 4, 2019
Aluminum Alloy Plate 5.7Zn - 2.2Mg - 1.6Cu - 0.22Cr (7475-T7351) Solution Heat Treated, Stress Relieved by Stretching, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of plate 0.250 to 4.000 inch (6.35 to 101.60 mm) inclusive, in thickness (see 8.6 ).