SAE International - AMS5853D

Steel, Corrosion and Heat-Resistant, Bars and Wire 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V Consumable Electrode Melted 1800 °F (982 °C) Solution Treated and Work-Strengthened Capable of 160 ksi (1103 MPa) Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 4 February 2019
Status: active
description:

This specification covers a corrosion and heat-resistant steel in the form of work-strengthened bars and wire, 1-1/4 inches (31.8 mm) and under in nominal diameter or least distance between... View More

Document History

AMS5853D
February 4, 2019
Steel, Corrosion and Heat-Resistant, Bars and Wire 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V Consumable Electrode Melted 1800 °F (982 °C) Solution Treated and Work-Strengthened Capable of 160 ksi (1103 MPa) Tensile Strength
This specification covers a corrosion and heat-resistant steel in the form of work-strengthened bars and wire, 1-1/4 inches (31.8 mm) and under in nominal diameter or least distance between parallel...

References

Advertisement