SAE International - AMS4127K

Aluminum Alloy, Forgings and Rolled or Forged Rings (6061-T6) Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 6 February 2019
Status: active
description:

This specification covers an aluminum alloy in the form of die forgings not over 4 inches (102 mm) in nominal thickness at time of heat treatment , hand forgings with as-forged thickness not... View More

Document History

AMS4127K
February 6, 2019
Aluminum Alloy, Forgings and Rolled or Forged Rings (6061-T6) Solution and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of die forgings not over 4 inches (102 mm) in nominal thickness at time of heat treatment , hand forgings with as-forged thickness not...

References

Advertisement