SAE International - AMS4165J

Aluminum Alloy, Extrusions 4.4Cu - 1.5Mg - 0.60Mn (2024-T3511) Solution Heat Treated, Cold Worked, Stress-Relieved by Stretching, and Straightened

active
Buy Now
Organization: SAE International
Publication Date: 18 February 2019
Status: active
description:

This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing produced with cross sectional area of 32 in

2x (206 cm 2x) maximum.

Document History

AMS4165J
February 18, 2019
Aluminum Alloy, Extrusions 4.4Cu - 1.5Mg - 0.60Mn (2024-T3511) Solution Heat Treated, Cold Worked, Stress-Relieved by Stretching, and Straightened
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing produced with cross sectional area of 32 in 2x (206 cm 2x) maximum.

References

Advertisement