SAE International - AMS5914B
Nickel Alloy, Corrosion and Heat Resistant, Sheet, Strip, and Foil 52.5Ni - 19Cr - 3.0Mo - 5.0Cb - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted Precision Cold Rolled, Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 21 February 2019 |
| Status: | active |
description:
This specification covers a precision cold rolled corrosion and heat resistant nickel alloy in the form of sheet and strip over 0.005 up to 0.015, inclusive, inch in nominal thickness and foil up... View More
Document History
AMS5914B
February 21, 2019
Nickel Alloy, Corrosion and Heat Resistant, Sheet, Strip, and Foil 52.5Ni - 19Cr - 3.0Mo - 5.0Cb - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted Precision Cold Rolled, Solution Heat Treated
This specification covers a precision cold rolled corrosion and heat resistant nickel alloy in the form of sheet and strip over 0.005 up to 0.015, inclusive, inch in nominal thickness and foil up to...