SAE International - AMS5507H

Steel, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 17Cr - 13Ni - 2.5Mo (316L) Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 March 2019
Status: active
description:

This specification covers a corrosion and heat-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see

8.6 ).

Document History

AMS5507H
March 1, 2019
Steel, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 17Cr - 13Ni - 2.5Mo (316L) Solution Heat Treated
This specification covers a corrosion and heat-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see 8.6 ).

References

Advertisement