SAE International - AMS5515M
Steel, Corrosion Resistant, Sheet, Strip, and Plate 18Cr - 8.5Ni (302) Solution Heat Treated, High Ductility
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 26 March 2019 |
| Status: | active |
description:
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate 0.005 inch (0.13 mm) and over in nominal thickness (see
8.4 ).
Document History
AMS5515M
March 26, 2019
Steel, Corrosion Resistant, Sheet, Strip, and Plate 18Cr - 8.5Ni (302) Solution Heat Treated, High Ductility
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate 0.005 inch (0.13 mm) and over in nominal thickness (see 8.4 ).