SAE International - AMS5501F
Steel, Corrosion Resistant, Sheet, Strip, and Foil 19Cr - 9.5Ni (304) Cold Rolled, 125 ksi (862 MPa) Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 26 March 2019 |
| Status: | active |
description:
This specification covers a corrosion-resistant steel in the form of sheet, strip, and foil 0.005 inch (0.13 mm) and over in nominal thickness (see
8.4 ).
Document History
AMS5501F
March 26, 2019
Steel, Corrosion Resistant, Sheet, Strip, and Foil 19Cr - 9.5Ni (304) Cold Rolled, 125 ksi (862 MPa) Tensile Strength
This specification covers a corrosion-resistant steel in the form of sheet, strip, and foil 0.005 inch (0.13 mm) and over in nominal thickness (see 8.4 ).