SAE International - AMS6935C
Titanium Alloy Bars, Forgings and Forging Stock 6.0Al - 6.0V - 2.0Sn Solution Heat Treated and Aged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 2 April 2019 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) in nominal diameter or least distance between parallel sides, inclusive, forgings of thickness up... View More
Document History
AMS6935C
April 2, 2019
Titanium Alloy Bars, Forgings and Forging Stock 6.0Al - 6.0V - 2.0Sn Solution Heat Treated and Aged
This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) in nominal diameter or least distance between parallel sides, inclusive, forgings of thickness up...