SAE International - AMS5528J
Steel, Corrosion-Resistant, Sheet, Strip, and Plate 17Cr - 7.1Ni - 1.1Al Solution Heat Treated, Precipitation Hardenable
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 2 April 2019 |
| Status: | active |
description:
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate 0.005 inch (0.13 mm) and above in nominal thickness (see
8.6 ).
Document History
AMS5528J
April 2, 2019
Steel, Corrosion-Resistant, Sheet, Strip, and Plate 17Cr - 7.1Ni - 1.1Al Solution Heat Treated, Precipitation Hardenable
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate 0.005 inch (0.13 mm) and above in nominal thickness (see 8.6 ).