SAE International - AMS5668K
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 72Ni - 15.5Cr - 7.0Fe - 2.5Ti - 1.0Cb (Nb) - 0.70Al 2100 °F (1149 °C) Solution and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 11 April 2019 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings 10.0 inches (254 mm) and under in nominal diameter or distance between... View More
Document History
AMS5668K
April 11, 2019
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 72Ni - 15.5Cr - 7.0Fe - 2.5Ti - 1.0Cb (Nb) - 0.70Al 2100 °F (1149 °C) Solution and Precipitation Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings 10.0 inches (254 mm) and under in nominal diameter or distance between parallel...