SAE International - AMS5542P

Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 72Ni - 15.5Cr - 0.95Cb(Nb) - 2.5Ti - 0.70Al - 7.0Fe Annealed

active
Buy Now
Organization: SAE International
Publication Date: 11 April 2019
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet and strip up to 0.1874 inch (4.76 mm) thick, inclusive, and plate up to 4.000 inches (101.6 mm) thick,... View More

Document History

AMS5542P
April 11, 2019
Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 72Ni - 15.5Cr - 0.95Cb(Nb) - 2.5Ti - 0.70Al - 7.0Fe Annealed
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet and strip up to 0.1874 inch (4.76 mm) thick, inclusive, and plate up to 4.000 inches (101.6 mm) thick,...

References

Advertisement