SAE International - AMS4413B

Aluminum Alloy, Plate 3.5Cu - 1.0Li - 0.40Mg - 0.35Mn - 0.45Ag - 0.12Zr (2050-T84) Solution Heat Treated, Stress Relieved, and Artificially Aged

active
Buy Now
Organization: SAE International
Publication Date: 10 May 2019
Status: active
description:

This specification covers an aluminum-lithium alloy in the form of plate 0.500 to 6.500 inch (12.70 to 165.10 mm) inclusive, in thickness (see

8.5 ).

Document History

AMS4413B
May 10, 2019
Aluminum Alloy, Plate 3.5Cu - 1.0Li - 0.40Mg - 0.35Mn - 0.45Ag - 0.12Zr (2050-T84) Solution Heat Treated, Stress Relieved, and Artificially Aged
This specification covers an aluminum-lithium alloy in the form of plate 0.500 to 6.500 inch (12.70 to 165.10 mm) inclusive, in thickness (see 8.5 ).

References

Advertisement