SAE International - AMS4534D

Copper-Beryllium Alloy, Bars and Rods 98Cu - 1.9Be Solution Heat Treated, Cold Worked, and Precipitation Heat Treated (TH04, formerly HT)

active
Buy Now
Organization: SAE International
Publication Date: 14 May 2019
Status: active
description:

This specification covers a copper-beryllium alloy in the form of bars and rods up to 3.000 inches (76.20 mm), inclusive, in nominal diameter or least distance between parallel sides... View More

Document History

AMS4534D
May 14, 2019
Copper-Beryllium Alloy, Bars and Rods 98Cu - 1.9Be Solution Heat Treated, Cold Worked, and Precipitation Heat Treated (TH04, formerly HT)
This specification covers a copper-beryllium alloy in the form of bars and rods up to 3.000 inches (76.20 mm), inclusive, in nominal diameter or least distance between parallel sides (see 8.7 ).

References

Advertisement