SAE International - AMS4431

Magnesium Alloy, Direct Chill Strand Cast 2.8Nd - 1.4Gd - 0.4Zn - 0.6Zr (EV31A - T6) Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 14 May 2019
Status: active
description:

This specification covers a magnesium alloy in the form of direct chill strand cast round material up to 9.0 inch diameter and rectangular material up to 10 inch by 27.5 inch cross-section... View More

Document History

AMS4431
May 14, 2019
Magnesium Alloy, Direct Chill Strand Cast 2.8Nd - 1.4Gd - 0.4Zn - 0.6Zr (EV31A - T6) Solution and Precipitation Heat Treated
This specification covers a magnesium alloy in the form of direct chill strand cast round material up to 9.0 inch diameter and rectangular material up to 10 inch by 27.5 inch cross-section (see 8.4 )...
Advertisement