SAE International - AMS5525K
Steel, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V 1800 °F (982 °C) Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 16 May 2019 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant steel in the form of sheet, strip, and plate 0.0010 inch (0.025 mm) and above in nominal thickness (see
8.6 ).
Document History
AMS5525K
May 16, 2019
Steel, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V 1800 °F (982 °C) Solution Heat Treated
This specification covers a corrosion and heat-resistant steel in the form of sheet, strip, and plate 0.0010 inch (0.025 mm) and above in nominal thickness (see 8.6 ).