SAE International - AMS4372A
Aluminum Alloy, Plate 3.5Cu - 1.0Li - 0.40Mg - 0.35Mn - 0.45Ag - 0.12Zr (2050-T34) Solution Heat Treated and Stress Relieved
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 23 May 2019 |
| Status: | active |
description:
This specification covers an aluminum-lithium alloy in the form of plate 0.500 to 6.500 inches (12.70 to 165.00 mm) in nominal thickness (see
8.5 ).
Document History
AMS4372A
May 23, 2019
Aluminum Alloy, Plate 3.5Cu - 1.0Li - 0.40Mg - 0.35Mn - 0.45Ag - 0.12Zr (2050-T34) Solution Heat Treated and Stress Relieved
This specification covers an aluminum-lithium alloy in the form of plate 0.500 to 6.500 inches (12.70 to 165.00 mm) in nominal thickness (see 8.5 ).