SAE International - AMS4983G
Titanium Alloy, Forgings 10V - 2Fe - 3Al Consumable Electrode Melted, Single-Step Solution Heat Treated and Aged 180 ksi (1241 MPa) Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 28 May 2019 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of forgings 1.00 inch (25.4 mm) and under in nominal cross-sectional thickness and of forging stock of any size.
Document History
AMS4983G
May 28, 2019
Titanium Alloy, Forgings 10V - 2Fe - 3Al Consumable Electrode Melted, Single-Step Solution Heat Treated and Aged 180 ksi (1241 MPa) Tensile Strength
This specification covers a titanium alloy in the form of forgings 1.00 inch (25.4 mm) and under in nominal cross-sectional thickness and of forging stock of any size.