SAE International - AMS4984G
Titanium Alloy Forgings 10V - 2Fe - 3Al Consumable Electrode Melted, Solution Heat Treated and Aged 173 ksi (1193 MPa) Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 28 May 2019 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of forgings 3.000 inches (76.20 mm) and under in nominal cross-sectional thickness and of stock for forging of any size.
Document History
AMS4984G
May 28, 2019
Titanium Alloy Forgings 10V - 2Fe - 3Al Consumable Electrode Melted, Solution Heat Treated and Aged 173 ksi (1193 MPa) Tensile Strength
This specification covers a titanium alloy in the form of forgings 3.000 inches (76.20 mm) and under in nominal cross-sectional thickness and of stock for forging of any size.