SAE International - AMS4934H
Titanium Alloy, Extrusions and Flash Welded Rings 6Al - 4V Solution Heat Treated and Aged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 3 June 2019 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of extruded bars, and shapes, flash welded rings up through 3.000 inches (76.20 mm) inclusive, in nominal diameter or least distance between... View More
Document History
AMS4934H
June 3, 2019
Titanium Alloy, Extrusions and Flash Welded Rings 6Al - 4V Solution Heat Treated and Aged
This specification covers a titanium alloy in the form of extruded bars, and shapes, flash welded rings up through 3.000 inches (76.20 mm) inclusive, in nominal diameter or least distance between...