SAE International - AMS4931F
Titanium Alloy Bars, Forgings, and Rings 6Al - 4V Extra Low Interstitial (ELI) Duplex Annealed, Fracture Toughness
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 11 June 2019 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of bars 6.000 inches (152.40 mm) and under in nominal diameter or least distance between parallel sides, forgings and flash welded rings... View More
Document History
AMS4931F
June 11, 2019
Titanium Alloy Bars, Forgings, and Rings 6Al - 4V Extra Low Interstitial (ELI) Duplex Annealed, Fracture Toughness
This specification covers a titanium alloy in the form of bars 6.000 inches (152.40 mm) and under in nominal diameter or least distance between parallel sides, forgings and flash welded rings 6.000...