SAE International - AMS4926P
Titanium Alloy, Bars, Wire, and Rings 5Al - 2.5Sn Annealed, 110 ksi (758 MPa) Yield Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 20 June 2019 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of bars, wire, flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel sides and 16... View More
Document History
AMS4926P
June 20, 2019
Titanium Alloy, Bars, Wire, and Rings 5Al - 2.5Sn Annealed, 110 ksi (758 MPa) Yield Strength
This specification covers a titanium alloy in the form of bars, wire, flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel sides and 16 in 2x...