SAE International - AMS4317B

Aluminum Alloy, Extruded Bar, Rod, and Shapes 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr 7075-T76(51X) Solution Heat Treated and Overaged

active
Buy Now
Organization: SAE International
Publication Date: 2 July 2019
Status: active
description:

This specification covers an aluminum alloy in the form of extruded bars, rods, and shapes up to 4.000 inches, incl (101.60 mm, incl) in nominal diameter or least thickness, and having a nominal... View More

Document History

AMS4317B
July 2, 2019
Aluminum Alloy, Extruded Bar, Rod, and Shapes 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr 7075-T76(51X) Solution Heat Treated and Overaged
This specification covers an aluminum alloy in the form of extruded bars, rods, and shapes up to 4.000 inches, incl (101.60 mm, incl) in nominal diameter or least thickness, and having a nominal...

References

Advertisement