SAE International - AMS4450

Aluminum Alloy, Extruded Profiles (2043-T85) 2.8Cu - 1.65Li - 0.35Mg - 0.1Zr Solution Heat Treated, Stress Relieved by Stretching, and Aged

active
Buy Now
Organization: SAE International
Publication Date: 3 July 2019
Status: active
description:

This specification covers an aluminum alloy in the form of extruded rods, bars, and profiles (shapes) produced with thickness between 0.040 and 2.500 inches (1.02 to 38.10 mm) in thickness, and... View More

Document History

AMS4450
July 3, 2019
Aluminum Alloy, Extruded Profiles (2043-T85) 2.8Cu - 1.65Li - 0.35Mg - 0.1Zr Solution Heat Treated, Stress Relieved by Stretching, and Aged
This specification covers an aluminum alloy in the form of extruded rods, bars, and profiles (shapes) produced with thickness between 0.040 and 2.500 inches (1.02 to 38.10 mm) in thickness, and...
Advertisement