SAE International - AMS4319C

Aluminum Alloy, Rolled or Cold Finished, Bars and Rods 12.2Si - 1.0Mg - 0.90Cu - 0.90Ni (4032-T651) Solution Heat Treated, Stress Relieved, Artificially Aged

active
Buy Now
Organization: SAE International
Publication Date: 12 July 2019
Status: active
description:

This specification covers an aluminum alloy in the form of bars and rods 0.750 to 3.500 inches (19.05 to 88.90 mm), inclusive, in nominal diameter or least distance between parallel sides... View More

Document History

AMS4319C
July 12, 2019
Aluminum Alloy, Rolled or Cold Finished, Bars and Rods 12.2Si - 1.0Mg - 0.90Cu - 0.90Ni (4032-T651) Solution Heat Treated, Stress Relieved, Artificially Aged
This specification covers an aluminum alloy in the form of bars and rods 0.750 to 3.500 inches (19.05 to 88.90 mm), inclusive, in nominal diameter or least distance between parallel sides (see 8.5 ).

References

Advertisement