SAE International - AMS4164J
Aluminum Alloy, Extrusions 4.4Cu - 1.5Mg - 0.60Mn (2024-T3510) Solution Heat Treated, Cold Worked, Stress-Relieved by Stretching, Unstraightened
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 24 July 2019 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing produced with cross sectional area of 32 in
2x (206 cm 2x) maximum.
Document History
AMS4164J
July 24, 2019
Aluminum Alloy, Extrusions 4.4Cu - 1.5Mg - 0.60Mn (2024-T3510) Solution Heat Treated, Cold Worked, Stress-Relieved by Stretching, Unstraightened
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing produced with cross sectional area of 32 in 2x (206 cm 2x) maximum.