SAE International - AMS5844J
Alloy, Corrosion-Resistant, Round Bars 20Cr - 35Ni - 35Co - 10Mo Vacuum Induction Plus Consumable Electrode Vacuum Remelted Solution Heat Treated and Work Strengthened
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 24 July 2019 |
| Status: | active |
description:
This specification covers a high-strength, corrosion-resistant alloy in the form of bars up to 1.75 inches (44.4 mm) in diameter (see
8.2 and 8.7 ).
Document History
AMS5844J
July 24, 2019
Alloy, Corrosion-Resistant, Round Bars 20Cr - 35Ni - 35Co - 10Mo Vacuum Induction Plus Consumable Electrode Vacuum Remelted Solution Heat Treated and Work Strengthened
This specification covers a high-strength, corrosion-resistant alloy in the form of bars up to 1.75 inches (44.4 mm) in diameter (see 8.2 and 8.7 ).