SAE International - AMS4126D

Aluminum Alloy, Die and Hand Forgings and Rolled Rings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T6) Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 August 2019
Status: active
description:

This specification covers an aluminum alloy in the form of die forgings 4 inches (102 mm) and under in nominal thickness at time of heat treatment, hand forgings up to 6 inches (152 mm) incl, in... View More

Document History

AMS4126D
August 1, 2019
Aluminum Alloy, Die and Hand Forgings and Rolled Rings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T6) Solution and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of die forgings 4 inches (102 mm) and under in nominal thickness at time of heat treatment, hand forgings up to 6 inches (152 mm) incl, in as...

References

Advertisement