SAE International - AMS4041T
Aluminum Alloy, Sheet and Plate, Alclad 4.4Cu - 1.5Mg - 0.60Mn (2024, -T3 Sheet/-T351 Plate with 1-1/2% Alclad) Solution Heat Treated, Cold Worked and Naturally Aged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 3 September 2019 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of sheet and plate alclad two sides, over 0.187 to 1.000 inch (over 4.750 to 25.40 mm) in nominal thickness, supplied in the -T3/-T351... View More
Document History
AMS4041T
September 3, 2019
Aluminum Alloy, Sheet and Plate, Alclad 4.4Cu - 1.5Mg - 0.60Mn (2024, -T3 Sheet/-T351 Plate with 1-1/2% Alclad) Solution Heat Treated, Cold Worked and Naturally Aged
This specification covers an aluminum alloy in the form of sheet and plate alclad two sides, over 0.187 to 1.000 inch (over 4.750 to 25.40 mm) in nominal thickness, supplied in the -T3/-T351 temper.