SAE International - AMS4131E
Aluminum Alloy, Die and Hand Forgings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T74) Solution Heat Treated and Aged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 3 September 2019 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of die forgings and hand forgings up to 6.000 inches (152.40 mm) in nominal thickness at the time of heat treatment (see
8.4 ).
Document History
AMS4131E
September 3, 2019
Aluminum Alloy, Die and Hand Forgings 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075-T74) Solution Heat Treated and Aged
This specification covers an aluminum alloy in the form of die forgings and hand forgings up to 6.000 inches (152.40 mm) in nominal thickness at the time of heat treatment (see 8.4 ).