SAE International - AMS5709J
Nickel Alloy, Corrosion and Heat-Resistant, Bars and Forgings 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1975 °F (1079 °C) Solution, Stabilization, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 4 September 2019 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and forging stock.
Document History
AMS5709J
September 4, 2019
Nickel Alloy, Corrosion and Heat-Resistant, Bars and Forgings 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1975 °F (1079 °C) Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and forging stock.