SAE International - AMS5515N
Steel, Corrosion Resistant, Sheet, Strip, and Plate 18Cr - 8.5Ni (302) Solution Heat Treated, High Ductility
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 10 September 2019 |
| Status: | active |
description:
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see
8.5 ).
Document History
AMS5515N
September 10, 2019
Steel, Corrosion Resistant, Sheet, Strip, and Plate 18Cr - 8.5Ni (302) Solution Heat Treated, High Ductility
This specification covers a corrosion-resistant steel in the form of sheet, strip, and plate over 0.005 inch (0.13 mm) in nominal thickness (see 8.5 ).