SAE International - AMS4316B
Aluminum Alloy, Alclad Sheet and Plate 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075; -T76 Sheet, -T7651 Plate) Solution and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 10 September 2019 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of Alclad sheet and plate 0.040 to 1.000 inch, incl (1.02 to 25.40 mm, incl) in nominal thickness (see
8.4 ).
Document History
AMS4316B
September 10, 2019
Aluminum Alloy, Alclad Sheet and Plate 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (7075; -T76 Sheet, -T7651 Plate) Solution and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of Alclad sheet and plate 0.040 to 1.000 inch, incl (1.02 to 25.40 mm, incl) in nominal thickness (see 8.4 ).