SAE International - AMS4095E

Aluminum Alloy, Alclad Sheet and Plate 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti Alclad 2219-T31; Sheet, Solution Heat Treated and Cold Worked Alclad 2219-T351; Plate, Solution Heat Treated and Stress Relieved

active
Buy Now
Organization: SAE International
Publication Date: 1 October 2019
Status: active
description:

This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 0.499 inch (0.51 to 12.67 mm) inclusive, in nominal thickness (see

8.4 ) alclad two sides.

Document History

AMS4095E
October 1, 2019
Aluminum Alloy, Alclad Sheet and Plate 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti Alclad 2219-T31; Sheet, Solution Heat Treated and Cold Worked Alclad 2219-T351; Plate, Solution Heat Treated and Stress Relieved
This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 0.499 inch (0.51 to 12.67 mm) inclusive, in nominal thickness (see 8.4 ) alclad two sides.

References

Advertisement